LG logo

LG 49LX310C TV 124.5 cm (49") Full HD Black 180 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132189
Info modified on:
22 Oct 2024, 08:09:59
Short summary description LG 49LX310C TV 124.5 cm (49") Full HD Black 180 cd/m²:

LG 49LX310C, 124.5 cm (49"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black

Long summary description LG 49LX310C TV 124.5 cm (49") Full HD Black 180 cd/m²:

LG 49LX310C. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 180 cd/m², Response time: 8 ms, Contrast ratio (typical): 1400:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.