location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 49LH570A TV 124.5 cm (49") Full HD Smart TV Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49LH570A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49LH570A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0719192605763 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 11:07:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 49LH570A TV 124.5 cm (49") Full HD Smart TV Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 124.5 cm (49") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - Smart TV Internet TV
  • - Ethernet LAN
  • - VESA mounting 200 x 200 mm
Long product name LG 49LH570A TV 124.5 cm (49") Full HD Smart TV Black :
The long product name of LG 49LH570A TV 124.5 cm (49") Full HD Smart TV Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49", 1920 x 1080, 60Hz, Smart TV, 2x10W, wi-fi, HDMI CEC, 2xHDMI, Vesa 200x200, Black
More>>>
LG 49LH570A TV 124.5 cm (49") Full HD Smart TV Black:
The official description of LG 49LH570A TV 124.5 cm (49") Full HD Smart TV Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LED with Full HD 1080p Resolution
Shows, movies, games and more come to life in high definition on the LH5700 Series. LED backlighting displays images with superb color detail, and Smart TV makes streaming a snap.

LG Smart TV
LG Smart TV offers intuitive control, versatile connectivity and a world of premium content from online partners including Netflix, YouTube, Hulu and more.

ENERGY STAR® QUALIFIED
Earning the ENERGY STAR® means a product meets strict energy efficiency guidelines set by the US Environmental Protection Agency and the Department of Energy. ENERGY STAR® certified televisions are on average, over 25 percent more energy efficient than conventional models, saving energy in all usage modes: sleep, idle and on.

Short summary description LG 49LH570A TV 124.5 cm (49") Full HD Smart TV Black:
This short summary of the LG 49LH570A TV 124.5 cm (49") Full HD Smart TV Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 49LH570A, 124.5 cm (49"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description LG 49LH570A TV 124.5 cm (49") Full HD Smart TV Black:
This is an auto-generated long summary of LG 49LH570A TV 124.5 cm (49") Full HD Smart TV Black based on the first three specs of the first five spec groups.

LG 49LH570A. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black

Display
Display diagonal *
124.5 cm (49")
HD type *
Full HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Video apps
Netflix, YouTube
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio decoders
DTS, Dolby Digital
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RS-232 ports
1
RF ports quantity
1
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
SimpLink
Power
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
1107.4 mm
Depth (with stand)
208.3 mm
Height (with stand)
696 mm
Weight (with stand)
11.3 kg
Width (without stand)
1107.4 mm
Depth (without stand)
81.3 mm
Height (without stand)
657.9 mm
Weight (without stand)
11 kg
Packaging data
Package width
1196.3 mm
Package depth
152.4 mm
Package height
759.5 mm
Package weight
14.8 kg
Other features
3D
No
Built-in speaker(s)
Yes
Triple tuner
Yes