"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","33406954","","LG","49LH570A","33406954","0719192605763|719192605763","TVs","1584","","","49LH570A","20210218110718","ICECAT","","80951","https://images.icecat.biz/img/gallery/33406954_4615243541.jpg","940x620","https://images.icecat.biz/img/gallery_lows/33406954_4615243541.jpg","https://images.icecat.biz/img/gallery_mediums/33406954_4615243541.jpg","https://images.icecat.biz/img/gallery_thumbs/33406954_4615243541.jpg","","","LG 49LH570A TV 124.5 cm (49"") Full HD Smart TV Black","49"", 1920 x 1080, 60Hz, Smart TV, 2x10W, wi-fi, HDMI CEC, 2xHDMI, Vesa 200x200, Black","LG 49LH570A, 124.5 cm (49""), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black","LG 49LH570A. Display diagonal: 124.5 cm (49""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black","LED with Full HD 1080p Resolution\nShows, movies, games and more come to life in high definition on the LH5700 Series. LED backlighting displays images with superb color detail, and Smart TV makes streaming a snap.\n\nLG Smart TV\nLG Smart TV offers intuitive control, versatile connectivity and a world of premium content from online partners including Netflix, YouTube, Hulu and more.\n\nENERGY STAR® QUALIFIED\nEarning the ENERGY STAR® means a product meets strict energy efficiency guidelines set by the US Environmental Protection Agency and the Department of Energy. ENERGY STAR® certified televisions are on average, over 25 percent more energy efficient than conventional models, saving energy in all usage modes: sleep, idle and on.","https://images.icecat.biz/img/gallery/33406954_4615243541.jpg|https://images.icecat.biz/img/gallery/33406954_3653569027.jpg|https://images.icecat.biz/img/gallery/33406954_2841973915.jpg","940x620|940x620|940x620","||","","","","","","","","","","","Display","Display diagonal: 124.5 cm (49"")","HD type: Full HD","Display resolution: 1920 x 1080 pixels","Display technology: LED","Screen shape: Flat","Native aspect ratio: 16:9","Screen format adjustments: 16:9","Supported video modes: 1080p","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Native refresh rate: 60 Hz","Smart TV","Smart TV: Yes","Internet TV: Yes","Video apps: Netflix, YouTube","Audio","Number of speakers: 2","RMS rated power: 10 W","Audio decoders: DTS, Dolby Digital","Network","Wi-Fi: No","Ethernet LAN: Yes","Design","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 200 x 200 mm","On/off switch: Yes","Ports & interfaces","HDMI ports quantity: 2","PC in (D-Sub): No","USB 2.0 ports quantity: 1","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Component video (YPbPr/YCbCr) in: 1","Composite video in: 1","Digital audio optical out: 1","RS-232 ports: 1","RF ports quantity: 1","Consumer Electronics Control (CEC): SimpLink","Power","Power consumption (standby): 0.5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width (with stand): 1107.4 mm","Depth (with stand): 208.3 mm","Height (with stand): 696 mm","Weight (with stand): 11.3 kg","Width (without stand): 1107.4 mm","Depth (without stand): 81.3 mm","Height (without stand): 657.9 mm","Weight (without stand): 11 kg","Packaging data","Package width: 1196.3 mm","Package depth: 152.4 mm","Package height: 759.5 mm","Package weight: 14.8 kg","Other features","3D: No","Built-in speaker(s): Yes","Triple tuner: Yes"