LG 49LF632V, 124.5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver
LG 49LF632V. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI+, DVB-S2. Wi-Fi, Ethernet LAN. Product colour: Silver