LG logo

LG 47LV5500 TV 119.4 cm (47") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129627
Info modified on:
24 Oct 2024, 11:39:44
Short summary description LG 47LV5500 TV 119.4 cm (47") Full HD Black:

LG 47LV5500, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description LG 47LV5500 TV 119.4 cm (47") Full HD Black:

LG 47LV5500. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: MCI (Motion Clarity Index) 500, Response time: 2.6 ms. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.