LG logo

LG 47LV470S TV 119.4 cm (47") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79131
Info modified on:
02 Mar 2021, 09:39:18
Short summary description LG 47LV470S TV 119.4 cm (47") Full HD Smart TV Black:

LG 47LV470S, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-S, DVB-T, Black

Long summary description LG 47LV470S TV 119.4 cm (47") Full HD Smart TV Black:

LG 47LV470S. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.