LG logo

LG 47LT770H hospitality TV 119.4 cm (47") Full HD Smart TV Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40097
Info modified on:
11 Oct 2024, 17:38:51
Short summary description LG 47LT770H hospitality TV 119.4 cm (47") Full HD Smart TV Black 20 W:

LG 47LT770H, 119.4 cm (47"), Full HD, 1920 x 1080 pixels, LED, Edge-LED, 1920 x 1080 (HD 1080)

Long summary description LG 47LT770H hospitality TV 119.4 cm (47") Full HD Smart TV Black 20 W:

LG 47LT770H. Display diagonal: 119.4 cm (47"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 400 x 400 mm, Cable lock slot type: Kensington. Video formats supported: DIVX, MPEG, MPEG2, MPEG4, Audio formats supported: AAC, AC3, MP3, PCM. RMS rated power: 20 W, Audio system: Clear Voice II. Power consumption (typical): 72.7 W, Power consumption (standby): 1 W, AC input voltage: 100 - 240 V

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.