LG 47LT560E, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black
LG 47LT560E. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black