LG 47LS4600, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
LG 47LS4600. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black