LG 47" Cinema 3D Smart TV, 119.4 cm (47"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, White
LG 47" Cinema 3D Smart TV. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 400. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: White