LG 47LE5300, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LED, Black
LG 47LE5300. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Product colour: Black