LG logo

LG 47LA690S TV 119.4 cm (47") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121438
Info modified on:
24 Oct 2024, 14:09:52
Short summary description LG 47LA690S TV 119.4 cm (47") Full HD Wi-Fi Black:

LG 47LA690S, 119.4 cm (47"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black

Long summary description LG 47LA690S TV 119.4 cm (47") Full HD Wi-Fi Black:

LG 47LA690S. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED, Motion interpolation technology: MCI (Motion Clarity Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.