LG logo

LG 47LA6200 TV 119.1 cm (46.9") Full HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141934
Info modified on:
23 Oct 2024, 18:09:45
Short summary description LG 47LA6200 TV 119.1 cm (46.9") Full HD Smart TV Wi-Fi Grey:

LG 47LA6200, 119.1 cm (46.9"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Grey

Long summary description LG 47LA6200 TV 119.1 cm (46.9") Full HD Smart TV Wi-Fi Grey:

LG 47LA6200. Display diagonal: 119.1 cm (46.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.