LG logo

LG 43UR781C TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54658
Info modified on:
23 Oct 2024, 08:31:08
Short summary description LG 43UR781C TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²:

LG 43UR781C, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 43UR781C TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²:

LG 43UR781C. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 270 cd/m². Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.