LG logo

LG 43UQ91006LA.AEK TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50320
Info modified on:
26 Sept 2024, 13:57:03
Short summary description LG 43UQ91006LA.AEK TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Blue:

LG 43UQ91006LA.AEK, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Blue

Long summary description LG 43UQ91006LA.AEK TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Blue:

LG 43UQ91006LA.AEK. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Blue

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.