LG 43UN80006LC, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Stainless steel
LG 43UN80006LC. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Stainless steel