LG logo

LG 43UN74003LB TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135257
Info modified on:
16 Jul 2024, 11:03:23
Short summary description LG 43UN74003LB TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Silver:

LG 43UN74003LB, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description LG 43UN74003LB TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Silver:

LG 43UN74003LB. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 100 Hz. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.