Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 43UJ6500 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
LG 43UJ6500 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 43UJ6500
XML doc
Icecat LIVE: JS for LG 43UJ6500
Icecat Live DOC
JSON product data for LG 43UJ6500
JSON DOC
CSV product data for LG 43UJ6500
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
43UJ6500
Product code:
43UJ6500
GTIN (EAN/UPC):
0719192609860
Category:
TVs
Icecat Product ID:
37944669
Data-sheet quality:
created/standardized by Icecat
Product views:
87340
Info modified on:
16 Jul 2024, 11:02:12
LG 43UJ6500 user manual (20 MB)
LG 43UJ6500 (Icecat)
Embed the product datasheet into your content
XML product data for LG 43UJ6500
XML doc
Icecat LIVE: JS for LG 43UJ6500
Icecat Live DOC
JSON product data for LG 43UJ6500
JSON DOC
CSV product data for LG 43UJ6500
CSV DOC
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE