LG logo

LG 43UJ630V TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254957
Info modified on:
23 Oct 2024, 08:35:42
Short summary description LG 43UJ630V TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Titanium:

LG 43UJ630V, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Titanium

Long summary description LG 43UJ630V TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Titanium:

LG 43UJ630V. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 1600. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Titanium

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.