Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 43UJ6309 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
LG 43UJ6309 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 43UJ6309
XML doc
Icecat LIVE: JS for LG 43UJ6309
Icecat Live DOC
JSON product data for LG 43UJ6309
JSON DOC
CSV product data for LG 43UJ6309
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
43UJ6309
Product code:
43UJ6309
GTIN (EAN/UPC):
8806084219749
Category:
TVs
Icecat Product ID:
36758421
Data-sheet quality:
created/standardized by Icecat
Product views:
125751
Info modified on:
16 Jul 2024, 11:02:10
EU Energy Label (382 KB)
LG 43UJ6309 (Icecat)
Embed the product datasheet into your content
XML product data for LG 43UJ6309
XML doc
Icecat LIVE: JS for LG 43UJ6309
Icecat Live DOC
JSON product data for LG 43UJ6309
JSON DOC
CSV product data for LG 43UJ6309
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE