Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 43UH668V TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
LG 43UH668V TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 43UH668V
XML doc
Icecat LIVE: JS for LG 43UH668V
Icecat Live DOC
JSON product data for LG 43UH668V
JSON DOC
CSV product data for LG 43UH668V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
43UH668V
Product code:
43UH668V
GTIN (EAN/UPC):
8806087691238
Category:
TVs
Icecat Product ID:
31538074
Data-sheet quality:
created/standardized by Icecat
Product views:
135838
Info modified on:
05 Nov 2025, 14:22:25
EU data-sheet (232 KB)
EU Energy Label (361 KB)
LG 43UH668V (Icecat)
Embed the product datasheet into your content
XML product data for LG 43UH668V
XML doc
Icecat LIVE: JS for LG 43UH668V
Icecat Live DOC
JSON product data for LG 43UH668V
JSON DOC
CSV product data for LG 43UH668V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE