LG logo

LG 43 Smart 4K UHD LED 120Hz 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114238
Info modified on:
24 Oct 2024, 08:58:32
Short summary description LG 43 Smart 4K UHD LED 120Hz 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

LG 43 Smart 4K UHD LED 120Hz, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 43 Smart 4K UHD LED 120Hz 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

LG 43 Smart 4K UHD LED 120Hz. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.