LG NanoCell 43NANO756PR, 109.2 cm (43"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Blue
LG NanoCell 43NANO756PR. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Blue