LG logo

LG 43LV300C hospitality TV 109.2 cm (43") Full HD Black 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125965
Info modified on:
10 Aug 2024, 11:20:28
Short summary description LG 43LV300C hospitality TV 109.2 cm (43") Full HD Black 10 W:

LG 43LV300C, 109.2 cm (43"), Full HD, 1920 x 1080 pixels, LED, 16:9, Direct-LED

Long summary description LG 43LV300C hospitality TV 109.2 cm (43") Full HD Black 10 W:

LG 43LV300C. Display diagonal: 109.2 cm (43"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. RMS rated power: 10 W, Sound modes: Cinema, Game, Music, News, Sports, Standard. Power consumption (typical): 56.5 W, Power consumption (standby): 0.5 W, Power consumption (max): 65.8 W. Certification: CB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.