Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Hospitality TVs
LG 43LU661H hospitality TV 109.2 cm (43") Full HD 400 cd/m² Smart TV Black 10 W
LG 43LU661H hospitality TV 109.2 cm (43") Full HD 400 cd/m² Smart TV Black 10 W
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 43LU661H
XML doc
Icecat LIVE: JS for LG 43LU661H
Icecat Live DOC
JSON product data for LG 43LU661H
JSON DOC
CSV product data for LG 43LU661H
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
43LU661H
Product code:
43LU661H
GTIN (EAN/UPC):
8806098270613
Category:
Hospitality TVs
Icecat Product ID:
58042018
Data-sheet quality:
created/standardized by Icecat
Product views:
222909
Info modified on:
16 Jul 2024, 11:07:15
Product Brochure/Datasheet (2.4 MB)
EU data-sheet (43 KB)
EU Energy Label (381 KB)
Embed the product datasheet into your content
XML product data for LG 43LU661H
XML doc
Icecat LIVE: JS for LG 43LU661H
Icecat Live DOC
JSON product data for LG 43LU661H
JSON DOC
CSV product data for LG 43LU661H
CSV DOC
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE