location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 43LH570V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43LH570V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43LH570V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087629514 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:38:36
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 43LH570V user manual (24.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 43LH570V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 109.2 cm (43") Direct-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - PMI (Picture Mastering Index) 450
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 31 W
Long product name LG 43LH570V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black :
The long product name of LG 43LH570V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43" Direct LED Full HD 1920 x 1080, LG Smart, DVB-T2, WLAN, Ethernet, 2 x 10 W, 8.4 kg
More>>>
LG 43LH570V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black:
The official description of LG 43LH570V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LG SMART TV
The smart choice. The award winning Smart TV webOS provides the perfect platform for your entertainment with an array of apps and on demand services at your finger tips, controlled via the intuitive Magic Remote. Advanced picture technologies and Full HD resolution combine to deliver outstanding levels of image quality, all housed in a sleek metallic design with powerful multi channel speakers.

Picture Wizard III
Change your settings, in a flash. Picture Wizard allows you to easily adjust picture elements such as black level, colour, tint, sharpness and backlight at the touch of a button. Get the right picture for whatever you're watching without the hassle of individual setting adjustment.

Virtual Surround
More channels, better sound. High quality software creates a surround sound effect producing virtual audio channels. Surround your senses with sound from all angles.

Clear Voice III
Clear Voice III enhances sound quality by separating voices from background noise to provide you with a clear and crisp listening experience. Focus on your content without distraction using Clear Voice III.

Short summary description LG 43LH570V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black:
This short summary of the LG 43LH570V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 43LH570V, 109.2 cm (43"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description LG 43LH570V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 43LH570V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 43LH570V. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 450, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
109.2 cm (43")
HD type *
Full HD
LED backlighting type
Direct-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, Zoom
Motion interpolation technology *
PMI (Picture Mastering Index) 450
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
108 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Sound modes
Game, Music, Sports, Standard
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Teletext function
Yes
Teletext
2000 pages
Subtitles function
Yes
Child lock
Yes
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Headphone outputs
1
Ports & interfaces
RF ports quantity
2
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
SimpLink
Intel® Wireless Display (Intel® WiDi)
Yes
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
ECO mode
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
31 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (with stand)
976 mm
Depth (with stand)
218 mm
Height (with stand)
633 mm
Weight (with stand)
8.4 kg
Width (without stand)
976 mm
Depth (without stand)
81.5 mm
Height (without stand)
583 mm
Weight (without stand)
8.1 kg
Packaging data
Quick start guide
Yes
Manual
Yes
Package width
1056 mm
Package depth
152 mm
Package height
660 mm
Package weight
10.3 kg
Packaging content
Remote control included
Yes
Other features
Batteries included
Yes
Built-in speaker(s)
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Clock function
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:25:31
Uk has collected 3 expert reviews for LG 43LH570V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
LG 43LH615V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Silver LG 43LH615V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Silver
(show image)
43LH615V 43LH615V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)