LG 43LF6300, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
LG 43LF6300. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black