LG 43LF540V, 109.2 cm (43"), 1920 x 1080 pixels, Full HD, LED, Black
LG 43LF540V. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Product colour: Black