LG 43BN70U-B, 109.2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, 8 ms, Black
LG 43BN70U-B. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black