LG logo

LG 42PC1D TV 106.7 cm (42") XGA Black, Silver 1200 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107243
Info modified on:
15 Mar 2022, 13:50:40
Short summary description LG 42PC1D TV 106.7 cm (42") XGA Black, Silver 1200 cd/m²:

LG 42PC1D, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Black, Silver

Long summary description LG 42PC1D TV 106.7 cm (42") XGA Black, Silver 1200 cd/m²:

LG 42PC1D. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1200 cd/m², Native aspect ratio: 16:9. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.