LG logo

LG 42LV355C TV 106.7 cm (42") Full HD Black 360 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72554
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 42LV355C TV 106.7 cm (42") Full HD Black 360 cd/m²:

LG 42LV355C, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description LG 42LV355C TV 106.7 cm (42") Full HD Black 360 cd/m²:

LG 42LV355C. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 360 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.