Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194830 data-sheets &
28648 brands
– register (free)
Hospitality TVs
LG 42LT360C hospitality TV 106.7 cm (42") Full HD 360 cd/m² Black 20 W
LG 42LT360C hospitality TV 106.7 cm (42") Full HD 360 cd/m² Black 20 W
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 42LT360C
XML doc
Icecat LIVE: JS for LG 42LT360C
Icecat Live DOC
JSON product data for LG 42LT360C
JSON DOC
CSV product data for LG 42LT360C
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
42LT360C
Product code:
42LT360C
Category:
Hospitality TVs
Icecat Product ID:
14132793
Data-sheet quality:
created/standardized by Icecat
Product views:
206163
Info modified on:
13 Oct 2024, 12:31:54
LG 42LT360C (Icecat)
Embed the product datasheet into your content
XML product data for LG 42LT360C
XML doc
Icecat LIVE: JS for LG 42LT360C
Icecat Live DOC
JSON product data for LG 42LT360C
JSON DOC
CSV product data for LG 42LT360C
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE