LG 42LS345T, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T2, Black
LG 42LS345T. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product colour: Black