LG 42LN5400, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, Black
LG 42LN5400. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Product colour: Black