LG logo

LG 42LD460 TV 106.7 cm (42") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239059
Info modified on:
02 Dec 2020, 14:41:46
Short summary description LG 42LD460 TV 106.7 cm (42") Full HD Black:

LG 42LD460, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description LG 42LD460 TV 106.7 cm (42") Full HD Black:

LG 42LD460. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.