LG logo

LG 42LD450C TV 106.7 cm (42") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56322
Info modified on:
02 Dec 2020, 14:41:52
End of life date:
24 Feb 2016
Short summary description LG 42LD450C TV 106.7 cm (42") Full HD Black:

LG 42LD450C, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, ATSC, Black

Long summary description LG 42LD450C TV 106.7 cm (42") Full HD Black:

LG 42LD450C. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Contrast ratio (typical): 1400:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.