LG logo

LG 42LC55 TV 106.7 cm (42") HD Black 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205182
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 42LC55 TV 106.7 cm (42") HD Black 450 cd/m²:

LG 42LC55, 106.7 cm (42"), 1366 x 768 pixels, HD, LCD, Black

Long summary description LG 42LC55 TV 106.7 cm (42") HD Black 450 cd/m²:

LG 42LC55. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 5 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.