LG logo

LG 42LB650V 106.7 cm (42") Full HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132627
Info modified on:
30 Sept 2024, 18:35:52
Short summary description LG 42LB650V 106.7 cm (42") Full HD Smart TV Wi-Fi Metallic:

LG 42LB650V, 106.7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Metallic

Long summary description LG 42LB650V 106.7 cm (42") Full HD Smart TV Wi-Fi Metallic:

LG 42LB650V. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.