LG 42LB6300, 106.4 cm (41.9"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Grey
LG 42LB6300. Display diagonal: 106.4 cm (41.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion. Wi-Fi, Ethernet LAN. Product colour: Black, Grey