LG logo

LG 42LB620V TV 106.7 cm (42") Full HD Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146917
Info modified on:
22 Oct 2024, 11:42:04
Short summary description LG 42LB620V TV 106.7 cm (42") Full HD Metallic:

LG 42LB620V, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, 3D, Metallic

Long summary description LG 42LB620V TV 106.7 cm (42") Full HD Metallic:

LG 42LB620V. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Direct-LED. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.