LG 42LB561V, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-CI, DVB-S2, DVB-T2, Black
LG 42LB561V. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: MCI (Motion Clarity Index) 100. Digital signal format system: DVB-C, DVB-CI, DVB-S2, DVB-T2. Ethernet LAN. Product colour: Black