location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42LB1R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42LB1R
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms 1600:1
  • - 230 W
Long product name LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m² :
The long product name of LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42" LCD-TV 42LB1R 16:9 1600:1 500CD
More>>>
LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m²:
The official description of LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- PC PIP
- DCDi (Faroudja Chip)
- XD Engine
Extra :
- Double Window
- HD Ready
- SRS Trusurround XT
- BBE
- HDMI
- In Plane Switching
- Digital Comb FIlter
- 2 Built-In Tuner
- POP
- Intelligent Eye

Short summary description LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m²:
This short summary of the LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42LB1R, 106.7 cm (42"), 1366 x 768 pixels, HD, LCD, Black

Long summary description LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m²:
This is an auto-generated long summary of LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

LG 42LB1R. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1600:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1600:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Viewable size diagonal
82 cm
TV tuner
Channels quantity
100 channels
Audio
RMS rated power *
15 W
Equalizer
Yes
Audio system
NICAM / A2
Design
Product colour *
Black
Performance
Teletext
1500 pages
Plug and Play
Yes
Ports & interfaces
HDMI ports quantity *
1
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1.18 mm
Depth (with stand)
300 mm
Height (with stand)
768 mm
Width (without stand)
1175 mm
Depth (without stand)
144 mm
Height (without stand)
670 mm
Weight (without stand)
48 kg
Packaging content
Remote control included
Yes
Other features
Display
TFT
I/O ports
RF x 1, AV x 1, S-Video x 1, Scart 1 x 1, Scart 2 x 1, RGB D-sub (15pin) x 1, RS-232C x 1
Speakers
2 x RMS
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:54:19
Uk has collected 1 expert review for LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m² and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2016-11-15 01:23:55
Plenty of its rivals have their charms, admittedly, but this LG is the supermodel of the pack. Its partly because of the glamour of its high-gloss finish, partly because of the eye-catching block stand connection, and partly because of the way a row...
Good Good overall hi-def performance, Impressive value for money...
Bad Disappointing standard-def images, Unexceptional sound...
Bottom line Plenty of its rivals have their charms, admittedly, but this LG is the supermodel of the pack. Its partly because of the glamour of its high-gloss finish, partly because of the eye-catching block stand connection, and partly because of the way a row...
80%
trustedreviews.com
Updated:
2016-11-15 01:23:55
When you see TVs like LG's 37LB1DB, it really is no surprise that Korea has stolen Japan's TV thunder (not to mention a hefty chunk of its market share). The 37LB1DB is, in a word, gorgeous. First, there's the all-over high-gloss, jet-black finish. Then t...
80%
Brand Image Product code Product Stock Price from
LG 37LB1R TV 94 cm (37") HD Black 500 cd/m² LG 37LB1R TV 94 cm (37") HD Black 500 cd/m²
(show image)
37LB1R 37LB1R 0.00
(excl. VAT)
0 (incl. VAT)
LG 32LB1R TV 81.3 cm (32") HD Black 500 cd/m² LG 32LB1R TV 81.3 cm (32") HD Black 500 cd/m²
(show image)
32LB1R 32LB1R 0.00
(excl. VAT)
0 (incl. VAT)