location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 37LB1R TV 94 cm (37") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37LB1R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37LB1R
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 37LB1R TV 94 cm (37") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms 1600:1
  • - 190 W
More>>>
Short summary description LG 37LB1R TV 94 cm (37") HD Black 500 cd/m²:
This short summary of the LG 37LB1R TV 94 cm (37") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 37LB1R, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Black

Long summary description LG 37LB1R TV 94 cm (37") HD Black 500 cd/m²:
This is an auto-generated long summary of LG 37LB1R TV 94 cm (37") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

LG 37LB1R. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1600:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1600:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
Digital
Display resolution *
1366 x 768 pixels
TV tuner
Channels quantity
100 channels
Audio
Audio system
NICAM / A2
Design
Product colour *
Black
Performance
Teletext
1500 pages
Ports & interfaces
HDMI ports quantity *
1
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
190 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (with stand)
1046 mm
Depth (with stand)
269 mm
Height (with stand)
690 mm
Width (without stand)
1046 mm
Depth (without stand)
125 mm
Height (without stand)
594 mm
Weight (without stand)
27.1 kg
Other features
Display
LCD
I/O ports
RF x 1, AV x 1, S-Video x 1, Scart 1 x 1, Scart 2 x 1, RGB D-sub (15pin) x 1, RS-232C x 1
Speakers
2 x 15 W
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:02:27
Uk has collected 4 expert reviews for LG 37LB1R TV 94 cm (37") HD Black 500 cd/m² and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
techradar.com
Updated:
2016-11-15 01:23:55
Plenty of its rivals have their charms, admittedly, but this LG is the supermodel of the pack. Its partly because of the glamour of its high-gloss finish, partly because of the eye-catching block stand connection, and partly because of the way a row...
Good Good overall hi-def performance, Impressive value for money...
Bad Disappointing standard-def images, Unexceptional sound...
Bottom line Plenty of its rivals have their charms, admittedly, but this LG is the supermodel of the pack. Its partly because of the glamour of its high-gloss finish, partly because of the eye-catching block stand connection, and partly because of the way a row...
80%
trustedreviews.com
Updated:
2016-11-15 01:23:55
When you see TVs like LG's 37LB1DB, it really is no surprise that Korea has stolen Japan's TV thunder (not to mention a hefty chunk of its market share). The 37LB1DB is, in a word, gorgeous. First, there's the all-over high-gloss, jet-black finish. Then t...
80%
Brand Image Product code Product Stock Price from
LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m² LG 42LB1R TV 106.7 cm (42") HD Black 500 cd/m²
(show image)
42LB1R 42LB1R 0.00
(excl. VAT)
0 (incl. VAT)