LG 40UH630V, 101.6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 40UH630V. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black