Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 40UB800V TV 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi White
LG 40UB800V TV 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi White
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 40UB800V
XML doc
Icecat LIVE: JS for LG 40UB800V
Icecat Live DOC
JSON product data for LG 40UB800V
JSON DOC
CSV product data for LG 40UB800V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
40UB800V
Product code:
40UB800V
GTIN (EAN/UPC):
8806084893826
Category:
TVs
Icecat Product ID:
24627042
Data-sheet quality:
created/standardized by Icecat
Product views:
246359
Info modified on:
22 Oct 2024, 11:41:15
EU data-sheet (233 KB)
EU Energy Label (45 KB)
LG 40UB800V (Icecat)
Embed the product datasheet into your content
XML product data for LG 40UB800V
XML doc
Icecat LIVE: JS for LG 40UB800V
Icecat Live DOC
JSON product data for LG 40UB800V
JSON DOC
CSV product data for LG 40UB800V
CSV DOC
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE