location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 39LB580V TV 99.1 cm (39") Full HD Smart TV Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39LB580V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39LB580V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084639462
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:57:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 39LB580V TV 99.1 cm (39") Full HD Smart TV Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 99.1 cm (39")
  • - Full HD 1920 x 1080 pixels
  • - MCI (Motion Clarity Index) 100
  • - DVB-C, DVB-CI, DVB-S2, DVB-T2
  • - Smart TV
  • - Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 52 W
More>>>
Short summary description LG 39LB580V TV 99.1 cm (39") Full HD Smart TV Grey:
This short summary of the LG 39LB580V TV 99.1 cm (39") Full HD Smart TV Grey data-sheet is auto-generated and uses the product title and the first six key specs.

LG 39LB580V, 99.1 cm (39"), 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-CI, DVB-S2, DVB-T2, Grey

Long summary description LG 39LB580V TV 99.1 cm (39") Full HD Smart TV Grey:
This is an auto-generated long summary of LG 39LB580V TV 99.1 cm (39") Full HD Smart TV Grey based on the first three specs of the first five spec groups.

LG 39LB580V. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100. Digital signal format system: DVB-C, DVB-CI, DVB-S2, DVB-T2. Ethernet LAN. Product colour: Grey

Display
Display diagonal *
99.1 cm (39")
HD type *
Full HD
Screen shape *
Flat
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
MCI (Motion Clarity Index) 100
Native refresh rate
50 Hz
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-CI, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Timeshift
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Grey
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Teletext function
Yes
Teletext
2000 pages
Video formats supported
DIVX, DIVX HD
USB recording
Yes
Ports & interfaces
HDMI version
1.4
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
2
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Power
Power consumption (typical) *
52 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight (without stand)
8 kg
Packaging content
Remote control included
Yes
Other features
3D
No
3D glasses included
No
Annual energy consumption
76 kWh
Built-in camera
No
Energy efficiency class (old)
A
Brand Image Product code Product Stock Price from
LG 60LB580V TV 152.4 cm (60") Full HD Smart TV Wi-Fi Metallic LG 60LB580V TV 152.4 cm (60") Full HD Smart TV Wi-Fi Metallic
(show image)
60LB580V 60LB580V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)