- - Flat 152.4 cm (60")
- - Full HD 1920 x 1080 pixels
- - PMI (Picture Mastering Index) 400
- - DVB-C, DVB-CI+, DVB-S, DVB-S2, DVB-T2
- - Smart TV
- - Wi-Fi Ethernet LAN Miracast
- - VESA mounting 400 x 400 mm
- - 69 W
60" LED, 1920 1080, Full HD, 400 PMI, Smart TV, DVB-T2, 2 x 10W, Wi-Fi, LAN, HDMI/USB/SCART, VESA
LG Smart TV
Our Smart platform brings together all of your favourite content. There’s catch-up TV from the likes of BBC iPlayer, as well as instant access to movies on demand via Sky Movies on NOW TV, Netflix, Amazon Instant and Blinkbox.
You can also stream live sports via Sky Sports on NOW TV, BBC Sport and Eurosport. There’s also access to music from Spotify and Napster, plus social networking sites like YouTube.
Magic Remote Ready
Access a growing world of entertainment on your LG Smart TV with the intuitive Magic Remote using point, scroll, gesture or voice commands.
Built-in Wi-Fi
LG Smart TV comes with built in Wi-Fi for seamless connectivity.
2.0 Ch Speaker System
Dual speakers delivering real sound for an incredible cinema-like experience.
Freeview HD
Get the UK’s favourite TV channels in high definition subscription free. Already offering up to 10 HD channels and there are more to come in 2014. Enjoy the likes of BBC, ITV and Channel 4 direct to your TV for free with no monthly contract or fee.
FULL HD TV
INCREDIBLE CLARITY, VIBRANT COLOURS
FULL HD 1080p provides the pinnacle of picture resolution with incredible clarity and vibrant colours. With up to five times the resolution compared to standard definition TVs and twice that of ‘HD-Ready’ TVs, FULL HD 1080p is the only way to enjoy the full potential of Blu-ray and HD gaming.
One cable, one standard HDMI
A single HDMI cable will enable you to send HD video, audio and data at high speed through to your LG Smart TV.
USB Connection
Connect your USB or external hard drive to the USB port to play the contents on your TV screen.
Die hier gezeigten Features und Modelle dienen allein der Veranschaulichung.
LG 60LB580V, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Metallic
LG 60LB580V. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 400. Digital signal format system: DVB-C, DVB-CI+, DVB-S, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Metallic