LG logo

LG 37LG6000 TV 94 cm (37") Full HD Black, Red 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170686
Info modified on:
11 Nov 2024, 16:46:46
Short summary description LG 37LG6000 TV 94 cm (37") Full HD Black, Red 500 cd/m²:

LG 37LG6000, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black, Red

Long summary description LG 37LG6000 TV 94 cm (37") Full HD Black, Red 500 cd/m²:

LG 37LG6000. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.