LG logo

LG 34WN80C-B computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99212
Info modified on:
31 May 2024, 09:36:01
Short summary description LG 34WN80C-B computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:

LG 34WN80C-B, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, 5 ms, Black

Long summary description LG 34WN80C-B computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:

LG 34WN80C-B. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.