LG logo

LG 34WK95U-W computer monitor 86.4 cm (34") 5120 x 2160 pixels 5K Ultra HD LED Black, Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
392427
Info modified on:
14 Mar 2025, 19:41:55
Short summary description LG 34WK95U-W computer monitor 86.4 cm (34") 5120 x 2160 pixels 5K Ultra HD LED Black, Silver, White:

LG 34WK95U-W, 86.4 cm (34"), 5120 x 2160 pixels, 5K Ultra HD, LED, 5 ms, Black, Silver, White

Long summary description LG 34WK95U-W computer monitor 86.4 cm (34") 5120 x 2160 pixels 5K Ultra HD LED Black, Silver, White:

LG 34WK95U-W. Display diagonal: 86.4 cm (34"), Display resolution: 5120 x 2160 pixels, HD type: 5K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver, White

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.